HP EliteBook 8530w Mobile Workstation (ENERGY STAR), Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 500 GB
HP EliteBook 8530w Mobile Workstation (ENERGY STAR). Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows Vista Business. Weight: 2.8 kg