HP logo

HP RP9 G1 Retail System Model 9018 i5-6500 3.2 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93862
Info modified on:
20 Dec 2022, 19:17:19
Short summary description HP RP9 G1 Retail System Model 9018 i5-6500 3.2 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen:

HP RP9 G1 Retail System Model 9018, 47 cm (18.5"), 1366 x 768 pixels, 300 cd/m², Projected capacitive system, 1000:1, 170°

Long summary description HP RP9 G1 Retail System Model 9018 i5-6500 3.2 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen:

HP RP9 G1 Retail System Model 9018. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display brightness: 300 cd/m². Processor family: Intel® Core™ i5, Processor model: i5-6500, Processor generation: 6th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 530

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.