HP logo

HP ENVY 13-d108tu Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104755
Info modified on:
22 Jan 2025, 06:14:42
Short summary description HP ENVY 13-d108tu Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver:

HP ENVY 13-d108tu, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description HP ENVY 13-d108tu Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Silver:

HP ENVY 13-d108tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.