HP logo

HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8750B 8 GB DDR3L-SDRAM 128 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13952
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8750B 8 GB DDR3L-SDRAM 128 GB SSD SFF PC Black:

HP EliteDesk 705 G2, 3.6 GHz, AMD PRO A10, PRO A10-8750B, 8 GB, DDR3L-SDRAM, 128 GB

Long summary description HP EliteDesk 705 G2 AMD PRO A10 PRO A10-8750B 8 GB DDR3L-SDRAM 128 GB SSD SFF PC Black:

HP EliteDesk 705 G2. Processor frequency: 3.6 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-8750B. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 6.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.