HP logo

HP ENVY Phoenix 860-080nz Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67690
Info modified on:
26 Jun 2024, 12:44:07
Short summary description HP ENVY Phoenix 860-080nz Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Home Tower PC Black:

HP ENVY Phoenix 860-080nz, 3.4 GHz, Intel® Core™ i7, 32 GB, 1.51 TB, DVD Super Multi, Windows 10 Home

Long summary description HP ENVY Phoenix 860-080nz Intel® Core™ i7 i7-6700 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Home Tower PC Black:

HP ENVY Phoenix 860-080nz. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.