HP logo

HP 3D High Reusability PA 12 300L (130 kg) Production Material

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74753
Info modified on:
09 Nov 2023, 10:50:13
Short summary description HP 3D High Reusability PA 12 300L (130 kg) Production Material:

HP 3D High Reusability PA 12 300L (130 kg) Production Material, 1 pc(s), 130 kg

Long summary description HP 3D High Reusability PA 12 300L (130 kg) Production Material:

HP 3D High Reusability PA 12 300L (130 kg) Production Material. Brand compatibility: HP, Compatibility: HP Jet Fusion 3D 4210, Tensile modulus: 1800 MPa. Weight: 130 kg, Volume: 300 L, Width: 800 mm. Quantity per pack: 1 pc(s), Package type: Box

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.