HP logo

HP 1 year Post Warranty NBD w/Defective Media Retention Service for Color LaserJet M575 MFP Managed

Data-sheet quality:
created/standardized by Icecat
Product views:
123568
Info modified on:
19 Jun 2025, 02:44:23
Short summary description HP 1 year Post Warranty NBD w/Defective Media Retention Service for Color LaserJet M575 MFP Managed:

HP 1 year Post Warranty NBD w/Defective Media Retention Service for Color LaserJet M575 MFP Managed, 1 year(s), On-site, 9x5, Next Business Day (NBD)

Long summary description HP 1 year Post Warranty NBD w/Defective Media Retention Service for Color LaserJet M575 MFP Managed:

HP 1 year Post Warranty NBD w/Defective Media Retention Service for Color LaserJet M575 MFP Managed. Number of years: 1 year(s), Service time (hours x days): 9x5, Type: On-site, Next Business Day (NBD)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.