HP logo

HP Z840 Xeon E5-2680v4 4.2GHz 2400MHz 14 Core 2nd CPU

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54915
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Mar 2018
Short summary description HP Z840 Xeon E5-2680v4 4.2GHz 2400MHz 14 Core 2nd CPU:

HP Z840 Xeon E5-2680v4 4.2GHz 2400MHz 14 Core 2nd CPU, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2680V4, 2.4 GHz, 64-bit

Long summary description HP Z840 Xeon E5-2680v4 4.2GHz 2400MHz 14 Core 2nd CPU:

HP Z840 Xeon E5-2680v4 4.2GHz 2400MHz 14 Core 2nd CPU. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: Z840

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.