HP logo

HP 30 Mgd Charging Cart V2 Multimedia cart Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81213
Info modified on:
14 Apr 2025, 20:45:19
Short summary description HP 30 Mgd Charging Cart V2 Multimedia cart Black:

HP 30 Mgd Charging Cart V2, Multimedia cart, Black, 30 shelves, 39.6 cm (15.6"), 1235 mm, 630 mm

Long summary description HP 30 Mgd Charging Cart V2 Multimedia cart Black:

HP 30 Mgd Charging Cart V2. Type: Multimedia cart, Product colour: Black, Number of shelves: 30 shelves. Maximum screen size: 39.6 cm (15.6"). Width: 1235 mm, Depth: 630 mm, Height: 1060 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.