HP logo

HP MP9 G2 Retail System

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97269
Info modified on:
31 May 2025, 11:00:33
End of life date:
18 Sept 2019
Short summary description HP MP9 G2 Retail System:

HP MP9 G2 Retail System, Intel® Celeron®, G3900T, 2.6 GHz, 2 MB, 8 GT/s, 4 GB

Long summary description HP MP9 G2 Retail System:

HP MP9 G2 Retail System. Processor family: Intel® Celeron®, Processor model: G3900T, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. HDD capacity: 500 GB, HDD interface: SATA, HDD speed: 7200 RPM. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: DTS Studio Sound

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.