HP logo

HP DeskJet 3735 All-in-One Printer, Home, Print, copy, scan, wireless, Scan to email/PDF; Two-sided printing

Data-sheet quality:
created/standardized by Icecat
Product views:
244233
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
16 Aug 2020
Short summary description HP DeskJet 3735 All-in-One Printer, Home, Print, copy, scan, wireless, Scan to email/PDF; Two-sided printing:

HP DeskJet 3735 All-in-One Printer, Home, Print, copy, scan, wireless, Scan to email/PDF; Two-sided printing, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Green, White

Long summary description HP DeskJet 3735 All-in-One Printer, Home, Print, copy, scan, wireless, Scan to email/PDF; Two-sided printing:

HP DeskJet 3735 All-in-One Printer, Home, Print, copy, scan, wireless, Scan to email/PDF; Two-sided printing. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Green, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.