HP logo

HP ProOne 400 G2 50.8 cm (20") Touch All-in-One PC

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96046
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2017
Short summary description HP ProOne 400 G2 50.8 cm (20") Touch All-in-One PC:

HP ProOne 400 G2 50.8 cm (20") Touch All-in-One PC, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 10 Pro

Long summary description HP ProOne 400 G2 50.8 cm (20") Touch All-in-One PC:

HP ProOne 400 G2 50.8 cm (20") Touch All-in-One PC. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.