HP logo

HP Pavilion 550-254na Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Desktop PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18879
Info modified on:
26 Jun 2024, 05:29:47
End of life date:
23 May 2016
Short summary description HP Pavilion 550-254na Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Desktop PC Black, Silver:

HP Pavilion 550-254na, 2.7 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 550-254na Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Desktop PC Black, Silver:

HP Pavilion 550-254na. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.