HP logo

HP RP7 Retail System Model 7800 G540 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68050
Info modified on:
30 Mar 2023, 22:05:34
Short summary description HP RP7 Retail System Model 7800 G540 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:

HP RP7 Retail System Model 7800, 38.1 cm (15"), 1024 x 768 pixels, Projected capacitive system, Intel® Celeron®, G540, 2.5 GHz

Long summary description HP RP7 Retail System Model 7800 G540 2.5 GHz All-in-One 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:

HP RP7 Retail System Model 7800. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Celeron®, Processor model: G540, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.