HP logo

HP 8GB (1x8GB) DDR4-2133 non-ECC RAM

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194836
Info modified on:
17 Jun 2025, 11:00:36
End of life date:
30 Sept 2019
Short summary description HP 8GB (1x8GB) DDR4-2133 non-ECC RAM:

HP 8GB (1x8GB) DDR4-2133 non-ECC RAM, 8 GB, 1 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description HP 8GB (1x8GB) DDR4-2133 non-ECC RAM:

HP 8GB (1x8GB) DDR4-2133 non-ECC RAM. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.