HP logo

Samsung MultiXpress SL-K7500LX Laser A3 1200 x 1200 DPI 50 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70131
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
17 Mar 2020
Short summary description Samsung MultiXpress SL-K7500LX Laser A3 1200 x 1200 DPI 50 ppm:

Samsung MultiXpress SL-K7500LX, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Grey

Long summary description Samsung MultiXpress SL-K7500LX Laser A3 1200 x 1200 DPI 50 ppm:

Samsung MultiXpress SL-K7500LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.