HP Intel Xeon E5-2637 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2637V4, 3.5 GHz, 64-bit
HP Intel Xeon E5-2637 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: Z840