HP logo

HP Compaq dc5700 Microtower PC Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55348
Info modified on:
14 Mar 2024, 19:27:03
End of life date:
01 Feb 2008
Short summary description HP Compaq dc5700 Microtower PC Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional:

HP Compaq dc5700 Microtower PC, 2.13 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc5700 Microtower PC Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional:

HP Compaq dc5700 Microtower PC. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 300 W. Product type: PC. Weight: 10.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.