HP logo

HP Compaq nx7400 Business notebook pc (RH401ET)+ Bluetooth PC Card mouse Intel® Core™2 Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36497
Info modified on:
25 Jan 2025, 22:48:35
Short summary description HP Compaq nx7400 Business notebook pc (RH401ET)+ Bluetooth PC Card mouse Intel® Core™2 Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

HP Compaq nx7400 Business notebook pc (RH401ET)+ Bluetooth PC Card mouse, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description HP Compaq nx7400 Business notebook pc (RH401ET)+ Bluetooth PC Card mouse Intel® Core™2 Duo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional:

HP Compaq nx7400 Business notebook pc (RH401ET)+ Bluetooth PC Card mouse. Processor family: Intel® Core™2 Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Weight: 2.54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.