HP Compaq dc7700 Intel Core™2 Duo Processor E6300 2x512M/80G DVD/CD-RW WXP Pro Convertible Minitower PC, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD-ROM, Windows XP Professional
HP Compaq dc7700 Intel Core™2 Duo Processor E6300 2x512M/80G DVD/CD-RW WXP Pro Convertible Minitower PC. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC. Weight: 14.7 kg