HP logo

HP nVidia Quadro NVS 285 128MB PCIe GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110360
Info modified on:
11 Jul 2022, 13:40:44
Short summary description HP nVidia Quadro NVS 285 128MB PCIe GDDR2:

HP nVidia Quadro NVS 285 128MB PCIe, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description HP nVidia Quadro NVS 285 128MB PCIe GDDR2:

HP nVidia Quadro NVS 285 128MB PCIe. Processor frequency: 275 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.