HP logo

HP USB Standard Black keyboard

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24800
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP USB Standard Black keyboard:

HP USB Standard Keyboard Black, Full-size (100%), Wired, USB, Black

Long summary description HP USB Standard Black keyboard:

HP USB Standard Keyboard Black. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.