HP logo

HP Pavilion dm1-4027sa Entertainment Notebook PC AMD E E-450 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11628
Info modified on:
25 Jan 2025, 22:45:57
End of life date:
29 Mar 2012
Short summary description HP Pavilion dm1-4027sa Entertainment Notebook PC AMD E E-450 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey:

HP Pavilion dm1-4027sa Entertainment Notebook PC, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dm1-4027sa Entertainment Notebook PC AMD E E-450 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey:

HP Pavilion dm1-4027sa Entertainment Notebook PC. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Grey. Weight: 1.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.