HP logo

HP Pavilion p6-2002uk AMD E E2-3200 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13084
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
11 Jul 2012
Short summary description HP Pavilion p6-2002uk AMD E E2-3200 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2002uk, 2.4 GHz, AMD E, 4 GB, 500 GB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6-2002uk AMD E E2-3200 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2002uk. Processor frequency: 2.4 GHz, Processor family: AMD E, Processor model: E2-3200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6370D. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.