HP logo

HP LTO-7 Ultrium Type M RW Bar Code Label Pack

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65519
Info modified on:
14 Mar 2024, 17:44:03
Short summary description HP LTO-7 Ultrium Type M RW Bar Code Label Pack:

HP LTO-7 Ultrium Type M RW Bar Code Label Pack, 960 m, 5.6 µm, 1.26 cm, 1 pc(s), 113 mm, 111 mm

Long summary description HP LTO-7 Ultrium Type M RW Bar Code Label Pack:

HP LTO-7 Ultrium Type M RW Bar Code Label Pack. Tape length: 960 m, Tape thickness: 5.6 µm, Tape width: 1.26 cm. Quantity per box: 1 pc(s), Package width: 113 mm, Package depth: 111 mm. Archival storage life: 30 year(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.