HP logo

HP ProBook 4310s Intel® Core™2 Duo T6670 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47983
Info modified on:
22 Jan 2025, 06:24:39
End of life date:
29 May 2010
Short summary description HP ProBook 4310s Intel® Core™2 Duo T6670 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

HP ProBook 4310s, Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4310s Intel® Core™2 Duo T6670 33.8 cm (13.3") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

HP ProBook 4310s. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.97 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.