HP logo

HP ProBook 4710s Notebook PC Intel® Core™2 Duo T6570 43.9 cm (17.3") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23859
Info modified on:
23 Jan 2025, 19:24:57
End of life date:
29 May 2010
Short summary description HP ProBook 4710s Notebook PC Intel® Core™2 Duo T6570 43.9 cm (17.3") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:

HP ProBook 4710s Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 43.9 cm (17.3"), 2 GB, 320 GB, Windows Vista Home Basic

Long summary description HP ProBook 4710s Notebook PC Intel® Core™2 Duo T6570 43.9 cm (17.3") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:

HP ProBook 4710s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Basic. Weight: 3.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.