HP logo

HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35936
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
22 Aug 2010
Short summary description HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+:

HP Compaq t5730w Thin Client, 1 GHz, AMD Sempron, 2100+, 1 GB, 2 GB, 32 MB

Long summary description HP Compaq t5730w Thin Client 1 GHz 1.6 kg 2100+:

HP Compaq t5730w Thin Client. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 2100+. Internal memory: 1 GB. Total storage capacity: 2 GB. Maximum graphics card memory: 32 MB. Audio system: 16-bit stereo

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.