HP logo

HP dx2450 MT AMD Phenom 710 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4650 FreeDOS Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8819
Info modified on:
07 Oct 2024, 16:44:10
Short summary description HP dx2450 MT AMD Phenom 710 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4650 FreeDOS Micro Tower PC:

HP dx2450 MT, 2.66 GHz, AMD Phenom, 2 GB, 250 GB, DVD±RW, FreeDOS

Long summary description HP dx2450 MT AMD Phenom 710 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4650 FreeDOS Micro Tower PC:

HP dx2450 MT. Processor frequency: 2.66 GHz, Processor family: AMD Phenom, Processor model: 710. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: FreeDOS. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.