HP logo

HP EliteBook 8730w Mobile Workstation Intel® Core™ 2 Extreme QX9300 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 3700M Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59131
Info modified on:
22 Jan 2025, 04:52:54
End of life date:
18 Nov 2010
Short summary description HP EliteBook 8730w Mobile Workstation Intel® Core™ 2 Extreme QX9300 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 3700M Windows Vista Business:

HP EliteBook 8730w Mobile Workstation, Intel® Core™ 2 Extreme, 2.53 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8730w Mobile Workstation Intel® Core™ 2 Extreme QX9300 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 3700M Windows Vista Business:

HP EliteBook 8730w Mobile Workstation. Processor family: Intel® Core™ 2 Extreme, Processor model: QX9300, Processor frequency: 2.53 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® FX 3700M. Operating system installed: Windows Vista Business. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.