HP logo

HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198758
Info modified on:
25 Nov 2022, 10:14:45
Short summary description HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED:

HP Compaq LA2405wg, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, LCD, 5 ms

Long summary description HP Compaq LA2405wg computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED:

HP Compaq LA2405wg. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.