HP logo

HP Compaq Presario CQ70-240ES Intel Pentium Mobile T3400 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65600
Info modified on:
22 Jan 2025, 05:48:42
Short summary description HP Compaq Presario CQ70-240ES Intel Pentium Mobile T3400 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium:

HP Compaq Presario CQ70-240ES, Intel Pentium Mobile, 2.16 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description HP Compaq Presario CQ70-240ES Intel Pentium Mobile T3400 43.2 cm (17") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium:

HP Compaq Presario CQ70-240ES. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 3.26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.