HP logo

HP Compaq 6530b Intel® Core™2 Duo P8700 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB HDD Intel® GMA 4500MHD 802.11a Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36241
Info modified on:
22 Jan 2025, 04:50:00
End of life date:
23 Oct 2010
Short summary description HP Compaq 6530b Intel® Core™2 Duo P8700 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB HDD Intel® GMA 4500MHD 802.11a Windows Vista Business Black:

HP Compaq 6530b, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 2 GB, 250 GB, Windows Vista Business

Long summary description HP Compaq 6530b Intel® Core™2 Duo P8700 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB HDD Intel® GMA 4500MHD 802.11a Windows Vista Business Black:

HP Compaq 6530b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.