HP logo

HP 2230s Intel Pentium Mobile T3400 30.7 cm (12.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17395
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2230s Intel Pentium Mobile T3400 30.7 cm (12.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD FreeDOS:

HP 2230s, Intel Pentium Mobile, 2.16 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description HP 2230s Intel Pentium Mobile T3400 30.7 cm (12.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD FreeDOS:

HP 2230s. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: FreeDOS. Weight: 1.68 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.