HP logo

HP dc5800 SFF Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42083
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP dc5800 SFF Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business PC:

HP dc5800 SFF, 2.5 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP dc5800 SFF Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business PC:

HP dc5800 SFF. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 8.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.