HP logo

HP 15-ac124cy Intel® Celeron® N3150 Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23529
Info modified on:
24 Jan 2025, 20:47:29
Short summary description HP 15-ac124cy Intel® Celeron® N3150 Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red:

HP 15-ac124cy, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-ac124cy Intel® Celeron® N3150 Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red:

HP 15-ac124cy. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.