HP logo

HP ENVY 15-ae178ca Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104970
Info modified on:
22 Jan 2025, 06:25:13
Short summary description HP ENVY 15-ae178ca Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:

HP ENVY 15-ae178ca, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description HP ENVY 15-ae178ca Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:

HP ENVY 15-ae178ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.