HP logo

HP Pavilion 27-n011a Intel® Core™ i7 i7-4785T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R7 A360 Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43966
Info modified on:
07 Oct 2024, 18:04:42
Short summary description HP Pavilion 27-n011a Intel® Core™ i7 i7-4785T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R7 A360 Windows 8.1 White:

HP Pavilion 27-n011a, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 2 TB, Windows 8.1

Long summary description HP Pavilion 27-n011a Intel® Core™ i7 i7-4785T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R7 A360 Windows 8.1 White:

HP Pavilion 27-n011a. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.2 GHz. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A360. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.