HP logo

HP EliteBook 8770w Intel® Core™ i7 i7-3740QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64048
Info modified on:
22 Jan 2025, 05:57:56
End of life date:
28 Feb 2014
Short summary description HP EliteBook 8770w Intel® Core™ i7 i7-3740QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Grey:

HP EliteBook 8770w, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 8770w Intel® Core™ i7 i7-3740QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K3000M Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Grey:

HP EliteBook 8770w. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Charcoal, Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.