HP logo

HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47591
Info modified on:
25 Jan 2025, 18:12:27
End of life date:
30 Nov 2012
Short summary description HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8560w, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8560w. Product type: Mobile workstation. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 2000M. Operating system installed: Windows 7 Professional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.