HP logo

HP ENVY 17-2110ed Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6850M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46832
Info modified on:
22 Jan 2025, 06:17:07
Short summary description HP ENVY 17-2110ed Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6850M Windows 7 Home Premium:

HP ENVY 17-2110ed, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description HP ENVY 17-2110ed Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6850M Windows 7 Home Premium:

HP ENVY 17-2110ed. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6850M. Operating system installed: Windows 7 Home Premium. Weight: 3.41 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.