HP logo

HP Pro 3405 MT + 2211x AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69732
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3405 MT + 2211x AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Pro 3405 MT + 2211x, AMD Dual-Core, E2-3200, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3405 MT + 2211x AMD Dual-Core E2-3200 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Pro 3405 MT + 2211x. Processor family: AMD Dual-Core, Processor model: E2-3200. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 6,9 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.