HP logo

HP EliteBook 8760w Mobile Workstation Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22816
Info modified on:
25 Jan 2025, 17:50:58
End of life date:
11 Jan 2012
Short summary description HP EliteBook 8760w Mobile Workstation Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8760w Mobile Workstation, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 8760w Mobile Workstation Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8760w Mobile Workstation. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.