HP logo

HP EliteBook 8760w Mobile Workstation Intel® Core™ i5 i5-2540M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M5950 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75681
Info modified on:
23 Jan 2025, 18:40:58
End of life date:
31 Dec 2012
Short summary description HP EliteBook 8760w Mobile Workstation Intel® Core™ i5 i5-2540M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M5950 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Black:

HP EliteBook 8760w Mobile Workstation, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8760w Mobile Workstation Intel® Core™ i5 i5-2540M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro M5950 Wi-Fi 4 (802.11n) Windows 7 Professional Charcoal, Black:

HP EliteBook 8760w Mobile Workstation. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Charcoal, Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.