HP logo

HP Pavilion dv6-3109ea Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20900
Info modified on:
25 Jan 2025, 22:21:15
End of life date:
30 Jun 2011
Short summary description HP Pavilion dv6-3109ea Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:

HP Pavilion dv6-3109ea, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv6-3109ea Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:

HP Pavilion dv6-3109ea. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 2.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.