HP logo

HP EliteDesk 800 G1 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 128 GB SSD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11544
Info modified on:
14 Mar 2024, 18:47:42
Short summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 128 GB SSD SFF PC Black:

HP EliteDesk 800 G1, 3.6 GHz, Intel® Core™ i7, i7-4790, 16 GB, DDR3-SDRAM, 128 GB

Long summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 128 GB SSD SFF PC Black:

HP EliteDesk 800 G1. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.