HP logo

HP ProBook 455 G2 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34451
Info modified on:
28 Jan 2025, 10:39:21
Short summary description HP ProBook 455 G2 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Black:

HP ProBook 455 G2, AMD A10, 1.89 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP ProBook 455 G2 AMD A10 A10-7300 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Black:

HP ProBook 455 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.89 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R6. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.