HP logo

HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Grey, White

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90593
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Grey, White:

HP EliteOne 800 G2, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 128 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 Intel® Core™ i3 i3-6100 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Grey, White:

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Grey, White

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.