HP logo

HP 15-g255sa AMD A6 A6-5200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18568
Info modified on:
23 Jan 2025, 18:34:09
End of life date:
16 Jun 2015
Short summary description HP 15-g255sa AMD A6 A6-5200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, White:

HP 15-g255sa, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-g255sa AMD A6 A6-5200 Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, White:

HP 15-g255sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.