HP logo

HP L21478-231 keyboard Office USB Slovakian Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24236
Info modified on:
18 Jun 2024, 11:41:09
Short summary description HP L21478-231 keyboard Office USB Slovakian Black:

HP L21478-231, Full-size (100%), Wired, USB, Black

Long summary description HP L21478-231 keyboard Office USB Slovakian Black:

HP L21478-231. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.